Module 2, 21-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), 20° pressure angle, and standard full-depth teeth. Features a 20 mm finished bore, 6 × 2.8 mm keyway, M5 set screw, and JIS grade N7 precision. Physical dimensions include a pitch diameter of 42 mm, outside diameter of 46 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. Allowable torque is 0.24 N·m (0.25 kgf·m) with backlash of 0.24 mm. Designed for light-duty applications; no secondary operations allowed on hardened tooth areas.
Module 2, 21 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-21J20 | KSSG2-21J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |