Module 2, 21-tooth ground spur gear with a 17 mm finished bore, S1K tooth form, 5 mm × 2.3 mm keyway, and M4 set screw, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. The gear has a pitch diameter of 42 mm, outside diameter of 46 mm, face width of 20 mm, hub width of 16 mm, total length of 36 mm, and a backlash of 0.10-0.20 mm. Allowable torque is 4.20 N·m (1.88 kgf·m) under specified conditions. Precision conforms to JIS grade N7 (JIS B1702-1: 1998).
Module 2, 21 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-21J17 | KSSG2-21J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |