Module 2, 19-tooth ground spur gear with 17 mm finished bore, 31 mm pitch diameter, 42 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length, featuring a 5 mm × 2.3 mm keyway and M4 set screw. Made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), compliant with JIS B1702-1:1998 Grade N7 precision. Allowable torque is 1.51 N·m (0.22 kgf·m), with theoretical backlash of 0.10~0.20 mm. Shaft bore and keyway conform to JIS B1301 Js9 tolerance.
Module 2, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-19J17 | KSSG2-19J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |