Module 2, 19-tooth ground spur gear with 16 mm finished bore, 5 x 2.3 mm keyway, M4 set screw, and 8 mm width. Designed for industrial applications, it features S45C material with induction-hardened tooth surfaces (50~60 HRC), 20° pressure angle, standard full-depth teeth, and JIS grade N7 precision. Backlash is specified from 0.10 to 0.20 mm. Dimensions: bore diameter 16 mm, pitch diameter 38 mm, outside diameter 42 mm, face width 20 mm, hub width 16 mm, total length 35.5 mm. Allowable torque is 2.2 N·m (0.22 kgf·m). Weight is 14.8 kg. Secondary operations on tooth areas are prohibited due to hardening.
Module 2, 19 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-19J16 | KSSG2-19J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 19 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |