Module 2, 19-tooth ground spur gear with a 15 mm bore, 5 mm keyway by 2.3 mm depth, and an M4 set screw, made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. The gear has a 20° pressure angle, standard full-depth teeth, and JIS Grade N7 precision. Backlash is 0.10-0.20 mm, with an allowable torque of 1.51 N·m (0.22 kgf·m). Total length is 35.5 mm, face width is 20 mm, and hub width is 16 mm. The part is designed for light-load applications and prohibits secondary operations on hardened tooth areas.
Module 2, 19 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-19J15 | KSSG2-19J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 19 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |