Module 2, 19-tooth ground spur gear with a 12 mm finished bore, made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 20° pressure angle, standard full-depth teeth, and a backlash of 0.10-0.20 mm. The gear has a pitch diameter of 38 mm, outside diameter of 42 mm, face width of 20 mm, hub width of 16 mm, total length of 36 mm, and uses a 4×1.8 mm keyway with an M4 set screw. Allowable torque is 1.51 N·m (0.22 kgf·m). Precision grade is JIS N7 (JIS B1702-1:1998).
Module 2, 19 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-19J12 | KSSG2-19J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 19 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |