Module 2, 18-tooth ground spur gear with a 15 mm finished bore, keyway 5 mm wide by 2.3 mm deep, and M4 set screw, made of S45C steel with induction-hardened teeth (50-60 HRC), precision grade JIS N7 per JIS B1702-1:1998, 20° pressure angle, standard full-depth teeth, allowable torque 0.19 N·m (0.02 kgf·m), backlash 0.10-0.20 mm, overall length 36 mm, face width 20 mm, hub width 16 mm, outside diameter 40 mm, pitch diameter 36 mm, bore diameter 30 mm, weight 13.1 kg.
Module 2, 18 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-18J15 | KSSG2-18J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 18 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |