KSSG2-18 is a module 2, 18-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It has a pitch diameter of 36 mm, outside diameter of 40 mm, face width of 20 mm, hub width of 16 mm, and total length of 32.7 mm. The gear is available with a J12, J14, J15, J16, or J17 bore, each with a corresponding keyway and set screw. Backlash is specified as 0.10 to 0.20 mm, and allowable torque is 1.34 N·m (0.136 kgf·m). The gear meets JIS grade N7 precision (JIS B1702-1:1998) and has a standard full-depth tooth profile with a 20° pressure angle.
Module 2, 18 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-18 | KSSG2-18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 18 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |