Module 2, 17-tooth ground spur gear with a 15 mm finished bore, 5 mm × 2.3 mm keyway, and M4 set screw. Pitch diameter is 34 mm, outside diameter is 38 mm, face width is 20 mm, hub width is 16 mm, and total length is 36 mm. Backlash is 0.17 mm, allowable torque is 1.18 N·m (0.17 kgf·m), and weight is 11.6 kg. Material is S45C with induction-hardened tooth surfaces at 50-60 HRC. Precision grade is JIS B1702-1:1998 N7. All tooth surfaces are induction hardened, precluding secondary operations on the teeth.
Module 2, 17 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-17J15 | KSSG2-17J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 17 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |