KSSG2-17J12 is a module 2, 17-tooth ground spur gear with a 12 mm finished bore, keyway size 4 x 1.8 mm, and an M4 set screw. It has a pitch diameter of 34 mm, outside diameter of 38 mm, face width of 20 mm, hub width of 16 mm, and total length of 30.0 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). Backlash is rated at 0.11 mm, and allowable torque is 0.18 N·m (0.018 kgf·m).
Module 2, 17 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-17J12 | KSSG2-17J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 17 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |