QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-16J14

Description
Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 16-tooth ground spur gear with a 14 mm bore, keyway 5 mm wide by 2.3 mm deep, and an M4 set screw. It has a pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. Material is S45C with induction-hardened tooth surfaces (50-60 HRC), JIS grade N7 precision (JIS B1702-1:1998), standard full-depth teeth at 20° pressure angle, and allowable torque of 1.03 N·m (0.105 kgf·m). Backlash is 0.10-0.20 mm. No secondary operations permitted on tooth surfaces.

Datasheet Summary
Powered by GS/AI

Module 2, 16-tooth ground spur gear with a 14 mm bore, keyway 5 mm wide by 2.3 mm deep, and an M4 set screw. It has a pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. Material is S45C with induction-hardened tooth surfaces (50-60 HRC), JIS grade N7 precision (JIS B1702-1:1998), standard full-depth teeth at 20° pressure angle, and allowable torque of 1.03 N·m (0.105 kgf·m). Backlash is 0.10-0.20 mm. No secondary operations permitted on tooth surfaces.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-16J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-16J14
Metal Spur Gears (metric) KSSG2-16J14
Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore - KSSG2-16J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore
KSSG2-16J14
Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore KSSG2-16J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-16J14 KSSG2-16J14
Product Name Metal Spur Gears (metric) Module 2, 16 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 16 16
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 2, 36 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20036A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details