KSSG2-16 is a module 2, 16-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. It has a bore diameter of 12 mm, pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. The gear features a keyway sized 4 mm width by 1.8 mm depth and an M4 set screw. Backlash is specified as 0.10-0.20 mm, with allowable torque rated at 2.78 N·m (0.28 kgf·m). Precision complies with JIS grade N7 (JIS B1702-1: 1998). The gear is designed for use with a 12 mm bore and does not support secondary operations on tooth areas due to hardening.
Module 2, 16 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-16 | KSSG2-16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 16 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |