QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-15J12

Description
Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 15-tooth ground spur gear with 12 mm bore, 4 mm width by 1.8 mm depth keyway, and M4 set screw, made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Features a 20° pressure angle, standard full-depth teeth, JIS grade N7 precision, and allowable torque of 1.07 N·m (0.14 kgf·m) with 0.10-0.20 mm backlash. Total length is 36 mm, outside diameter is 30 mm, and weight is 10.5 kg.

Datasheet Summary
Powered by GS/AI

Module 2, 15-tooth ground spur gear with 12 mm bore, 4 mm width by 1.8 mm depth keyway, and M4 set screw, made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Features a 20° pressure angle, standard full-depth teeth, JIS grade N7 precision, and allowable torque of 1.07 N·m (0.14 kgf·m) with 0.10-0.20 mm backlash. Total length is 36 mm, outside diameter is 30 mm, and weight is 10.5 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-15J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-15J12
Metal Spur Gears (metric) KSSG2-15J12
Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore

Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore - KSSG2-15J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore
KSSG2-15J12
Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore KSSG2-15J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-15J12 KSSG2-15J12
Product Name Metal Spur Gears (metric) Module 2, 15 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK AG4-30R1E22, Module 430 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details