QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-15

Description
Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2-15 is a module 2, 15-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It has a plain bore of 12 mm, a pitch diameter of 30 mm, an outside diameter of 34 mm, a face width of 20 mm, and a total length of 36 mm. The gear has a backlash tolerance of 0.10 to 0.20 mm and an allowable torque of 1.07 N·m (0.14 kgf·m). It uses a 4 x 1.8 mm keyway and M4 set screw. The gear meets JIS grade N7 precision (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KSSG2-15 is a module 2, 15-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It has a plain bore of 12 mm, a pitch diameter of 30 mm, an outside diameter of 34 mm, a face width of 20 mm, and a total length of 36 mm. The gear has a backlash tolerance of 0.10 to 0.20 mm and an allowable torque of 1.07 N·m (0.14 kgf·m). It uses a 4 x 1.8 mm keyway and M4 set screw. The gear meets JIS grade N7 precision (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-15
Metal Spur Gears (metric) KSSG2-15
Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore

Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore - KSSG2-15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore
KSSG2-15
Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore KSSG2-15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-15 KSSG2-15
Product Name Metal Spur Gears (metric) Module 2, 15 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details