KSSG2-14J12 is a module 2, 14-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a 12 mm finished bore, a 4 mm × 1.8 mm keyway, and an M4 set screw. It has a pitch diameter of 28 mm, outside diameter of 32 mm, face width of 20 mm, hub width of 16 mm, total length of 36 mm, backlash of 0.10-0.20 mm, and allowable torque of 0.11 N·m (0.011 kgf·m). The gear meets JIS B1702-1:1998 Grade N7 precision standards. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 2, 14 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-14J12 | KSSG2-14J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 14 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |