Module 2 ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, 100 mm pitch diameter, 45 teeth, 14 x 3.8 mm keyway, M10 set screw, and 5.09 N·m allowable torque. Backlash is 0.14-0.24 mm. Precision grade JIS N7 per JIS B1702-1:1998. Face width 20 mm, hub width 16 mm, total length 250 mm. Hub bore 80 mm. Available in J series with optional modifications, all subject to lead time and minimum order quantities.
Module 2, 10 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-100J45 | KSSG2-100J45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 10 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |