Module 2 ground spur gear with 40 teeth, 80 mm pitch diameter, 200 mm outside diameter, and 40 mm finished bore, designed for use with a keyway measuring 12 mm wide by 3.3 mm deep and an M8 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and achieves JIS grade N7 precision. Allowable torque is 5.19 N·m, with a theoretical backlash of 0.14 to 0.24 mm. Total length is 250 mm, face width is 20 mm, and hub width is 16 mm. Weight is 5.19 kg.
Module 2, 10 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-100J40 | KSSG2-100J40 |
| Product Name | Metal Spur Gears (metric) | Module 2, 10 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |