QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-100J35

Description
Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 100 mm pitch diameter ground spur gear with 35 teeth, 35 mm finished bore, 10 x 3.3 mm keyway, M8 set screw, and allowable torque of 5.27 N·m. Precision grade JIS B1702-1:1998 N7. Material S45C with induction-hardened tooth surfaces (50-60 HRC). Face width 20 mm, hub width 16 mm, total length 250 mm, backlash 0.14-0.24 mm, weight 5.27 kg.

Datasheet Summary
Powered by GS/AI

Module 2, 100 mm pitch diameter ground spur gear with 35 teeth, 35 mm finished bore, 10 x 3.3 mm keyway, M8 set screw, and allowable torque of 5.27 N·m. Precision grade JIS B1702-1:1998 N7. Material S45C with induction-hardened tooth surfaces (50-60 HRC). Face width 20 mm, hub width 16 mm, total length 250 mm, backlash 0.14-0.24 mm, weight 5.27 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-100J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-100J35
Metal Spur Gears (metric) KSSG2-100J35
Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore

Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore - KSSG2-100J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore
KSSG2-100J35
Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore KSSG2-100J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-100J35 KSSG2-100J35
Product Name Metal Spur Gears (metric) Module 2, 10 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 192 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32192 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 192
Design English
View Details
KHK KS3-30J20, Module 3, 30 Tooth, Alloy Steel Spur Gears - ks3-30j20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details