KSSG2-100J30 is a ground spur gear in the KSSG2 series with a module of 2, 30 teeth, and a finished bore diameter of 30 mm. The gear has an outside diameter of 200 mm, face width of 20 mm, and total length of 250 mm. It features a keyway of 10 mm width by 3.3 mm depth and an M8 set screw. The gear is made from S45C steel with induction-hardened tooth surfaces, rated at 50-60 HRC, and complies with JIS grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.14-0.24 mm. The allowable torque is 5.34 N·m (0.55 kgf·m).
Module 2, 10 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-100J30 | KSSG2-100J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 10 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |