Module 2, 100-mm pitch diameter ground spur gear with a 25-mm bore, 8 mm × 3.3 mm keyway, and M6 set screw. Faces an allowable torque of 5.40 N·m, has a backlash of 0.14 to 0.24 mm, and is made of S45C steel with induction-hardened tooth surfaces at 50 to 60 HRC. Precision grade JIS N7 per JIS B1702-1:1998. Total length is 250 mm. No secondary operations permitted on tooth areas due to heat treatment. Includes set screw.
Module 2, 10 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-100J25 | KSSG2-100J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 10 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |