QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-100

Description
Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2-100 is a ground spur gear with module 2, 100 teeth, and a plain bore. It has a pitch diameter of 200 mm, outside diameter of 204 mm, face width of 20 mm, and total length of 250 mm. The hub width is 16 mm, keyway size is 14 x 3.8 mm, and it uses an M10 set screw. It has an allowable torque of 5.42 N·m (55.3 kgf·m) and backlash of 0.14 to 0.24 mm. Made from S45C steel with induction-hardened tooth surfaces (50-60 HRC), it meets JIS grade N7 precision (JIS B1702-1: 1998). Weight is 25.4 kg.

Datasheet Summary
Powered by GS/AI

KSSG2-100 is a ground spur gear with module 2, 100 teeth, and a plain bore. It has a pitch diameter of 200 mm, outside diameter of 204 mm, face width of 20 mm, and total length of 250 mm. The hub width is 16 mm, keyway size is 14 x 3.8 mm, and it uses an M10 set screw. It has an allowable torque of 5.42 N·m (55.3 kgf·m) and backlash of 0.14 to 0.24 mm. Made from S45C steel with induction-hardened tooth surfaces (50-60 HRC), it meets JIS grade N7 precision (JIS B1702-1: 1998). Weight is 25.4 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-100 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-100
Metal Spur Gears (metric) KSSG2-100
Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore

Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore - KSSG2-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore
KSSG2-100
Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore KSSG2-100
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-100 KSSG2-100
Product Name Metal Spur Gears (metric) Module 2, 100 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Mitre & Bevel Gears - 1827998 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 2 mm (0.0787 inch)
View Details