KSSG1-90J15 is a module 1, 90-tooth ground spur gear with a 15 mm bore, keyway size 5 mm × 2.3 mm, and M4 set screw. It has a pitch diameter of 90 mm, outside diameter of 92 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meets JIS B1702-1:1998 Grade N7 precision, and has a backlash of 0.10-0.18 mm. Allowable torque is 0.52 N·m (0.053 kgf·m).
Module 1, 90 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-90J15 | KSSG1-90J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |