Module 1, 90-tooth ground spur gear with plain bore, 50 mm bore diameter, 90 mm pitch diameter, 92 mm outside diameter, 18 mm face width, and 10 mm hub width. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N7 (JIS B1702-1: 1998). Features a keyway according to JIS B1301, Js 9 tolerance, and is supplied with a set screw. Allowable torque is 0.51 N·m (0.50 kgf·m) and backlash is 0.10-0.18 mm. Total length is 18 mm. All dimensions and performance values are as specified for the KSSG1-90 J19 variant, which is the only J-series variant with matching bore and pitch diameter.
Module 1, 90 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-90 | KSSG1-90 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |