KSSG1-80J17 is a module 1, 17-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), a 17mm bore, and a 5x2.3mm keyway. It has a 80mm pitch diameter, 92mm outside diameter, 18mm total length, and a backlash of 0.10~0.18mm. The gear meets JIS grade N7 precision (JIS B1702-1:1998) and includes a set screw for the tapped hole. Allowable torque is 0.43 N·m (0.044 kgf·m).
Module 1, 80 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-80J17 | KSSG1-80J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |