KSSG1-75J22 is a module 1, 22-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 22 mm bore, 40 mm hub diameter, 75 mm pitch diameter, 77 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. It includes a keyway compliant with JIS B1301 (Js9 tolerance) and an M5 set screw. The gear has an allowable torque of 0.32 N·m (0.032 kgf·m) and a theoretical backlash of 0.10-0.18 mm. Precision meets JIS grade N7 (JIS B1702-1:1998).
Module 1, 75 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-75J22 | KSSG1-75J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |