Module 1, 75mm pitch diameter ground spur gear with 15 teeth, 15mm bore, 5mm keyway (4x1.8), M4 set screw, 5mm hub width, 18mm total length, 0.35 N·m allowable torque, 0.036 kgf·m allowable torque, and backlash of 0.10~0.18 mm. Made of S45C steel with induction-hardened teeth (50~60 HRC), JIS N7 precision grade, and finished bore per JIS B1301 Js9 tolerance. Includes set screw for tapped hole.
Module 1, 75 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-75J15 | KSSG1-75J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |