QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-70J22

Description
Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1-70J22 is a module 1, 70-tooth ground spur gear with a 22mm bore, 6mm keyway, and M5 set screw, designed for power transmission. It has a pitch diameter of 70mm, outside diameter of 72mm, face width of 8mm, and total length of 18mm. The gear is made from S45C steel with induction-hardened tooth surfaces in the range of 50-60HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The allowable torque is 0.28 N·m (0.28 kgf·m), with a backlash of 0.10-0.18 mm. The gear is not black oxide coated if reworked, and keyways conform to JIS B1301 standards.

Datasheet Summary
Powered by GS/AI

KSSG1-70J22 is a module 1, 70-tooth ground spur gear with a 22mm bore, 6mm keyway, and M5 set screw, designed for power transmission. It has a pitch diameter of 70mm, outside diameter of 72mm, face width of 8mm, and total length of 18mm. The gear is made from S45C steel with induction-hardened tooth surfaces in the range of 50-60HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The allowable torque is 0.28 N·m (0.28 kgf·m), with a backlash of 0.10-0.18 mm. The gear is not black oxide coated if reworked, and keyways conform to JIS B1301 standards.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-70J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-70J22
Metal Spur Gears (metric) KSSG1-70J22
Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore - KSSG1-70J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore
KSSG1-70J22
Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore KSSG1-70J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-70J22 KSSG1-70J22
Product Name Metal Spur Gears (metric) Module 1, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK DSF1-40, Module 1, 40 Tooth, F-Loc Hub Polyacetal Spur Gears - dsf1-40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B600 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details