QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-70J20

Description
Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1-70J20 is a metal spur gear with a module of 1 and features 70 teeth. It has a finished bore diameter of 20mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed to meet JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The standard full depth of the gear teeth and a pressure angle of 20° contribute to its effective load distribution and operational efficiency. The product is part of a series that includes various configurations, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The KSSG1-70J20 is a metal spur gear with a module of 1 and features 70 teeth. It has a finished bore diameter of 20mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed to meet JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The standard full depth of the gear teeth and a pressure angle of 20° contribute to its effective load distribution and operational efficiency. The product is part of a series that includes various configurations, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-70J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-70J20
Metal Spur Gears (metric) KSSG1-70J20
Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSG1-70J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSG1-70J20
Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSG1-70J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-70J20 KSSG1-70J20
Product Name Metal Spur Gears (metric) Module 1, 70 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
KHK LS0.8-16, Module 0.8, 16 Tooth, Sintered Metal Spur Gears - ls0-8-16 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 16
Design Metric
View Details