KSSG1-70J16 is a module 1, 70-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a 16 mm bore, 4 mm keyway (5 x 2.3 mm), and an M4 set screw. It has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. Allowable torque is 0.31 N·m (0.31 kgf·m), with theoretical backlash of 0.10-0.18 mm. Precision conforms to JIS grade N7 (JIS B1702-1:1998).
Module 1, 70 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-70J16 | KSSG1-70J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |