QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-64J17

Description
Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1-64J17 is a module 1, 17-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), a 19.4mm bore diameter, a 64mm pitch diameter, a 70mm outside diameter, and an 18mm total length. It features a 5mm face width, a 10mm hub width, a keyway sized 5 x 2.3mm, and an M4 set screw. The allowable torque is 0.27 N·m (0.027 kgf·m), with a backlash of 0.10~0.18 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KSSG1-64J17 is a module 1, 17-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), a 19.4mm bore diameter, a 64mm pitch diameter, a 70mm outside diameter, and an 18mm total length. It features a 5mm face width, a 10mm hub width, a keyway sized 5 x 2.3mm, and an M4 set screw. The allowable torque is 0.27 N·m (0.027 kgf·m), with a backlash of 0.10~0.18 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-64J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-64J17
Metal Spur Gears (metric) KSSG1-64J17
Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore - KSSG1-64J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore
KSSG1-64J17
Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore KSSG1-64J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-64J17 KSSG1-64J17
Product Name Metal Spur Gears (metric) Module 1, 64 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 64 64
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRCPFD10-1500, CP10, Module 3.18, 150 Tooth, CP Carbon Steel Racks - srcpfd10-1500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - 5216597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details