Module 1, 16-tooth ground spur gear in the KSSG1 series, with a 16 mm bore, 5 mm keyway (5 x 2.3 mm), M4 set screw, 64 mm pitch diameter, 40 mm hub diameter, 66 mm outside diameter, 18 mm total length, and 10 mm hub width. Surface hardness is 50-60 HRC after induction hardening. Available torque is 0.27 N·m (0.027 kgf·m), with backlash of 0.10-0.18 mm. Precision meets JIS B1702-1:1998 grade N7. Material is S45C steel. Keyway conforms to JIS B1301 Js9 tolerance.
Module 1, 64 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-64J16 | KSSG1-64J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |