KSSG1-64J14 is a module 1, 14-tooth ground spur gear with a 14 mm bore, 40 mm outside diameter, 18 mm total length, and a keyway of 5 mm width by 2.3 mm depth, secured by an M4 set screw. It has a maximum allowable torque of 0.28 N·m (0.028 kgf·m), backlash of 0.10-0.18 mm, and weighs 0.28 kg. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), conforms to JIS grade N7 (JIS B1702-1:1998), and has standard full-depth teeth at a 20° pressure angle. A set screw is included. The keyway complies with JIS B1301 Js9 tolerance. The backbone is identified as the J Series, which is available-on-request
Module 1, 64 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-64J14 | KSSG1-64J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |