Module 1, 60-tooth ground spur gear with 18 teeth, 18 mm bore, 6 mm keyway with 2.8 mm depth, M5 set screw, 5 mm hub width, 18 mm total length, 1.61 N·m allowable torque, and 0.08~0.16 mm backlash. Made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and JIS grade N7 precision. Fits 8 mm face width and 50 mm outside diameter.
Module 1, 60 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-60J18 | KSSG1-60J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |