KSSG1-60J17 is a module 1, 60-tooth ground spur gear with a 17 mm bore, 5 x 2.3 mm keyway, M4 set screw, 35 mm hub diameter, 58 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. It features induction-hardened tooth surfaces at 50-60 HRC, conforms to JIS Grade N7 precision (JIS B1702-1:1998), and has an allowable torque of 0.24 N·m and backlash of 0.24 mm. The gear is made of S45C steel and follows JIS B1301 keyway standards.
Module 1, 60 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-60J17 | KSSG1-60J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |