KSSG1-60J16 is a module 1, 60-tooth ground spur gear with a 16 mm bore, 20° pressure angle, and induction-hardened S45C teeth with 50-60 HRC hardness. It has a pitch diameter of 60 mm, outside diameter of 62 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The gear includes a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. Allowable torque is 0.24 N·m (0.024 kgf·m), with backlash ranging from 0.10 to 0.18 mm. It meets JIS grade N7 (JIS B1702-1:1998) precision standards. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1, 60 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-60J16 | KSSG1-60J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |