Module 1, 60-tooth ground spur gear in the KSSG1 series, with a 15mm bore, 5 x 2.3mm keyway, M4 set screw, 18mm total length, 35mm hub width, 40mm hub diameter, 60mm pitch diameter, and 62mm outside diameter; allowable torque is 0.25 N·m, backlash is 0.25 mm, and teeth are induction hardened to 50-60 HRC with JIS grade N7 precision.
Module 1, 60 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-60J15 | KSSG1-60J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |