KSSG1-60J14 is a module 1, 60-tooth ground spur gear with a 14mm bore, 4mm wide by 1.8mm deep keyway, and an M4 set screw. It has a 30mm hub diameter, 60mm pitch diameter, 62mm outside diameter, 8mm face width, 10mm hub width, and 18mm total length. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC and meets JIS grade N7 precision (JIS B1702-1:1998). Allowable torque is 0.25 N·m (0.025 kgf·m), with a theoretical backlash of 0.25 mm. The gear is designed for applications requiring high precision and cannot undergo secondary operations on tooth surfaces due to heat treatment.
Module 1, 60 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-60J14 | KSSG1-60J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |