Ground spur gear with module 1, 56 teeth, 17mm bore, 35mm hub diameter, 56mm pitch diameter, 58mm outside diameter, and a 6x2.8mm keyway with M5 set screw, rated for 0.20 N·m allowable torque and 0.10~0.18 mm backlash, manufactured from S45C steel with induction-hardened tooth surfaces at 50~60HRC, and precise to JIS grade N7 (JIS B1702-1:1998).
Module 1, 56 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-56J17 | KSSG1-56J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |