KSSG1-56J15 is a module 1, 15-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. It has a 35 mm bore, 56 mm pitch diameter, 58 mm outside diameter, and 10 mm face width. The gear features a keyway sized 5 x 2.3 mm and an M5 set screw. Allowable torque is 0.20 N·m (0.02 kgf·m) with a theoretical backlash of 0.10-0.18 mm. It complies with JIS grade N7 (JIS B1702-1: 1998) precision standards. Weight is 1.40 kg.
Module 1, 56 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-56J15 | KSSG1-56J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |