KSSG1-56 is a module 1, ground spur gear with 56 teeth, 35 mm bore, 56 mm pitch diameter, 58 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length, featuring a keyway of 5 x 2.3 mm and an M5 set screw. It has an allowable torque of 1.52 N·m (1.40 kgf·m), backlash of 0.10~0.18 mm, and weighs 0.20 kg. Made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, it meets JIS grade N7 (JIS B1702-1:1998) precision standards. Secondary operations on tooth areas are prohibited due to heat treatment.
Module 1, 56 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-56 | KSSG1-56 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |