Module 1, 55-tooth ground spur gear with 16 teeth, 35 mm bore diameter, 55 mm pitch diameter, 58 mm outside diameter, 8 mm face width, 10 mm hub width, 18 mm total length, 5 x 2.3 mm keyway, M5 set screw, allowable torque of 1.48 N·m (1.34 kgf·m), backlash of 0.10~0.18 mm, and weight of 1.52 kg; made of S45C with induction-hardened tooth surfaces (50~60 HRC), JIS grade N7 precision, 20° pressure angle, and standard full-depth teeth.
Module 1, 55 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-55J16 | KSSG1-55J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |