KSSG1-50J14 is a module 1, 14-tooth ground spur gear with a 50 mm pitch diameter, 35 mm bore, 50 mm outside diameter, 8 mm face width, and 5 mm hub width, made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It has a 20° pressure angle, JIS grade N7 precision per JIS B1702-1:1998, a keyway of 5 x 2.3 mm, an M4 set screw, allowable torque of 0.17 N·m, and backlash of 0.08-0.16 mm. The total length is 18 mm and weight is 1.16 kg.
Module 1, 50 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-50J14 | KSSG1-50J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |