KSSG1-50 is a module 1, 50-tooth ground spur gear with a 35 mm bore, 50 mm pitch diameter, 52 mm outside diameter, 8 mm face width, and 10 mm hub width. It features a keyway of 5 x 2.3 mm and an M4 set screw. The gear is made of induction-hardened S45C steel with a hardness of 50-60 HRC, meets JIS Grade N7 precision (JIS B1702-1:1998), and has a backlash of 0.08-0.16 mm. Allowable torque is 13.0 N·m (1.32 kgf·m), and it weighs 1.10 kg. The product includes a standard full-depth tooth profile with a 20° pressure angle.
Module 1, 50 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-50 | KSSG1-50 |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |