Module 1.5 ground spur gear with 30 teeth, 90 mm pitch diameter, 70 mm bore diameter, 15 mm face width, 14 mm hub width, and 29 mm total length, featuring a keyway of 8 mm width by 3.3 mm depth, made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), conforming to JIS grade N7 (JIS B1702-1: 1998). Final bore and keyway comply with JIS B1301 (Js 9 tolerance). Secondary operations on tooth areas are prohibited due to induction hardening. Includes a set screw. Weight is 1.94 kg. Backlash is 0.12~0.20 mm.
Module 1.5, 90 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-90J30 | KSSG1.5-90J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |