KSSG1.5-90J25 is a module 1.5, 90-tooth ground spur gear with a 25 mm finished bore, keyway 8 mm wide by 3.3 mm deep, and a JIS grade N7 precision rating. The gear is made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and has a 20° pressure angle. Total length is 138 mm, face width is 15 mm, and hub width is 14 mm. Backlash is 0.12~0.20 mm, and weight is 10.3 kg. Set screw is included, with torque rating of 7 N·m. The product is not eligible for secondary operations on tooth areas due to induction hardening.
Module 1.5, 90 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-90J25 | KSSG1.5-90J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |