Ground spur gear with module 1.5, 90 teeth, and a 22 mm finished bore, compliant with JIS grade N7 (JIS B1702-1:1998). Made of S45C steel with induction hardened tooth surfaces at 50~60 HRC. Features a 6 mm x 2.8 mm keyway, 70 mm bore hub diameter, 135 mm pitch diameter, 150 mm outside diameter, 15 mm face width, 14 mm hub width, and 29 mm total length. Backlash is 0.12~0.20 mm. Set screw included. No secondary operations permissible on tooth areas due to induction hardening. Weight is 2.01 kg.
Module 1.5, 90 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-90J22 | KSSG1.5-90J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |