Ground spur gear with module 1.5, 80 teeth, and a 25 mm bore, featuring a 6 mm by 2.8 mm keyway, 70 mm bore hub diameter, 120 mm outside diameter, 123 mm total length, 15 mm face width, and 14 mm hub width. Teeth are induction hardened to 50-60 HRC, with JIS grade N7 precision per JIS B1702-1:1998, pressure angle 20°, and manufactured from S45C steel. Backlash is specified as 0.12-0.20 mm. Includes a set screw with allowable torque of 1.63 N·m. No secondary operations are permitted on tooth surfaces due to induction hardening.
Module 1.5, 80 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-80J25 | KSSG1.5-80J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |