QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-80

Description
Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-80 is a ground spur gear with a module of 1.5, 80 teeth, and a pitch diameter of 120 mm. It has an outside diameter of 123 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear features an 8 mm x 3.3 mm keyway, is made of S45C material with induction-hardened tooth surfaces (50~60 HRC), and meets JIS grade N7 precision (JIS B1702-1:1998). A set screw is included, and secondary operations on the tooth area are prohibited due to heat treatment.

Datasheet Summary
Powered by GS/AI

KSSG1.5-80 is a ground spur gear with a module of 1.5, 80 teeth, and a pitch diameter of 120 mm. It has an outside diameter of 123 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear features an 8 mm x 3.3 mm keyway, is made of S45C material with induction-hardened tooth surfaces (50~60 HRC), and meets JIS grade N7 precision (JIS B1702-1:1998). A set screw is included, and secondary operations on the tooth area are prohibited due to heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-80 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-80
Metal Spur Gears (metric) KSSG1.5-80
Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore

Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore - KSSG1.5-80 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore
KSSG1.5-80
Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore KSSG1.5-80
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-80 KSSG1.5-80
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU1.5-80J20, Module 1.5, 80 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-80j20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 80
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details