KSSG1.5-75J30 is a ground spur gear in the J series with a module of 1.5, 30 teeth, and a 10 x 3.3 mm keyway. It has a bore diameter of 70 mm, pitch diameter of 75 mm, outside diameter of 115.5 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.12~0.20 mm. Secondary operations on the tooth area are prohibited due to induction hardening. A set screw is included. The J series requires a lead time of up to 5 working days and is limited to 1-20 units per order.
Module 1.5, 75 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-75J30 | KSSG1.5-75J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |