The KSSG1.5-70J32 is a metal spur gear with a module of 1.5 and features 70 teeth. It has a finished bore diameter of 32mm, making it suitable for various mechanical applications requiring precise gear interactions. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed to meet JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The standard full depth gear teeth and a pressure angle of 20° contribute to its effective torque transmission capabilities. The product is available for orders with specific lead times and is compatible with various setups requiring metric spur gears.
Module 1.5, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-70J32 | KSSG1.5-70J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |